ETMM SERIES -- STANDARD BOARD-TO-BOARD 2MM TERMINALS
Samtec Inc.
Standard Board-to-Board 2mm Terminals
ETMM Series
Description
Through Hole, Right Angle and Surface Mount
Available up to 25 Pins Per Row
Double Row
Selective Gold Plating
Description
Through Hole, Right Angle and Surface Mount
Available up to 25 Pins Per Row
Double Row
Selective Gold Plating
Datasheet
Suppliers
Through Hole, Right Angle and Surface Mount
Available up to 25 Pins Per Row
Double Row
Selective Gold Plating
- Through Hole, Right Angle and Surface Mount
- Available up to 25 Pins Per Row
- Double Row
- Selective Gold Plating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
ETMM Series |
|
Product Name
|
Standard Board-to-Board 2mm Terminals |
|
Category
|
Board to Board Connector
|
|
Connector Type
|
Box Header (optional feature); Header Connector
|
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data