Samtec CLP-105-02-L-D-BE PCB Socket
Samtec CLP-105-02-L-D-BE PCB Socket
.050 Tiger Claw Rugged Reliable Dual Wip
CONN RCPT 10POS 0.05 GOLD SMD
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 10 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1976608 | CLP-105-02-L-D-BE | CLP-105-02-L-D-BE | 87P6887 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27Mm, Vertical Through-Hole, 10 Position; Connector Systems Samtec |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 5 # |