Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-130-01-T-S

Description
Win Source Part Number: 1051809-CES-130-01-T -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: CES Number of Positions: 30 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.128" (3.25mm) Insulation Height: 0.200" (5.08mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 5-87499-8; CES-124-01-T-S; CES-122-01-T-S; SSW-130-01-T-S; M20-7823646; 71920-425LFCES13001T S; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1087-30 Base Product Number: CES-130
Request a Quote Datasheet
Description
Win Source Part Number: 1051809-CES-130-01-T -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: CES Number of Positions: 30 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.128" (3.25mm) Insulation Height: 0.200" (5.08mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 5-87499-8; CES-124-01-T-S; CES-122-01-T-S; SSW-130-01-T-S; M20-7823646; 71920-425LFCES13001T S; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1087-30 Base Product Number: CES-130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1051809-CES-130-01-T-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1051809-CES-130-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1051809-CES-130-01-T-S
Win Source Part Number: 1051809-CES-130-01-T -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: CES Number of Positions: 30 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.128" (3.25mm) Insulation Height: 0.200" (5.08mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 5-87499-8; CES-124-01-T-S; CES-122-01-T-S; SSW-130-01-T-S; M20-7823646; 71920-425LFCES13001T S; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1087-30 Base Product Number: CES-130

Win Source Part Number: 1051809-CES-130-01-T-S
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: CES
Number of Positions: 30
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.128" (3.25mm)
Insulation Height: 0.200" (5.08mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): 5-87499-8; CES-124-01-T-S; CES-122-01-T-S; SSW-130-01-T-S; M20-7823646; 71920-425LFCES13001TS;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1087-30
Base Product Number: CES-130

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-CES-130-01-T-S
Electronic Connector 315-CES-130-01-T-S
CONN RCPT 30POS 0.1 TIN PCB Product overview: CES-130-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CES-130-01-T-S can be used for catalog matching and distributor lookup.

CONN RCPT 30POS 0.1 TIN PCB Product overview: CES-130-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CES-130-01-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Sockets - 7666682 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666682
PCB Sockets 7666682
Samtec CES-130-01-T-S PCB Socket

Samtec CES-130-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 7666682P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666682P
PCB Sockets 7666682P
Samtec CES-130-01-T-S PCB Socket

Samtec CES-130-01-T-S PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CES-130-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-130-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-130-01-T-S
CONN RCPT 30POS 0.1 TIN PCB

CONN RCPT 30POS 0.1 TIN PCB

Supplier's Site
Board-Board Connector, Socket, 30 Position, 1Row; Connector Systems Samtec - 11P3606 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 30 Position, 1Row; Connector Systems Samtec
11P3606
Board-Board Connector, Socket, 30 Position, 1Row; Connector Systems Samtec 11P3606
BOARD-BOARD CONNECTOR, SOCKET, 30 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 30 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 2.54Mm, Single, 30Way; Pitch Spacing Samtec - 15P1318 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Single, 30Way; Pitch Spacing Samtec
15P1318
Receptacle, 2.54Mm, Single, 30Way; Pitch Spacing Samtec 15P1318
RECEPTACLE, 2.54MM, SINGLE, 30WAY; Pitch Spacing:2.54mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:CES Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

RECEPTACLE, 2.54MM, SINGLE, 30WAY; Pitch Spacing:2.54mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:CES Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1051809-CES-130-01-T-S 315-CES-130-01-T-S 7666682 7666682P CES-130-01-T-S 11P3606 15P1318
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Electronic Connector PCB Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 30 Position, 1Row; Connector Systems Samtec Receptacle, 2.54Mm, Single, 30Way; Pitch Spacing Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Solder Through hole Solder Solder Through Hole
Mounting Through Hole Through hole Through Hole Through Hole Mount
Voltage Rating 400 volts 333 volts
Current Rating 5.5 amps
Unlock Full Specs
to access all available technical data