Samtec Inc. PCB Sockets ERF8-005-05.0-S-DV-K-TR

Description
Samtec ERF8-005-05.0-S-DV-K -TR
Request a Quote Datasheet
Description
Samtec ERF8-005-05.0-S-DV-K -TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2080873 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080873
PCB Sockets 2080873
Samtec ERF8-005-05.0-S-DV-K -TR

Samtec ERF8-005-05.0-S-DV-K-TR

Supplier's Site
PCB Sockets - 2080874 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080874
PCB Sockets 2080874
Samtec ERF8-005-05.0-S-DV-K -TR

Samtec ERF8-005-05.0-S-DV-K-TR

Supplier's Site
Pin & Socket Connectors - ERF8-005-05.0-S-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-005-05.0-S-DV-K-TR
Pin & Socket Connectors ERF8-005-05.0-S-DV-K-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Conn, Stacking, Rcpt, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 06AC2723 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
06AC2723
Conn, Stacking, Rcpt, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 06AC2723
CONN, STACKING, RCPT, 10P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 10P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-005-05.0-S-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-005-05.0-S-DV-K-TR
CONN SOCKET 10POS SMD GOLD

CONN SOCKET 10POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2080873 ERF8-005-05.0-S-DV-K-TR 06AC2723 ERF8-005-05.0-S-DV-K-TR
Product Name PCB Sockets Pin & Socket Connectors Conn, Stacking, Rcpt, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Termination Solder
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A108963-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
Connectors - 1287 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29410-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details