Samtec CES-102-01-T-D PCB Socket
Samtec CES-102-01-T-D PCB Socket
.100 Closed Entry Low Prof Skt Strip
BOARD-BOARD CONNECTOR SOCKET, 4 POSITION, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Dual, CES Series, Through Hole, Receptacle, 4, 2.54 mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7666600 | 7666600P | CES-102-01-T-D | 11P3493 | 15P1293 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Board-Board Connector Socket, 4 Position, 2Row; Connector Systems Samtec | Board-To-Board Connector, Dual, Ces Series, Through Hole, Receptacle, 4, 2.54 Mm Rohs Compliant Samtec |
| Category | Board to Board Connector | ||||
| Termination | Through hole | Solder | |||
| Mounting | Through hole | Through Hole Mount | |||
| Voltage Rating | 333 volts |