0.80 mm Edge Rate Rugged High-Speed Skt
CONN, STACKING, RCPT, 40P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
MEZZANINE CONN, RCPT, 40POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONN SOCKET 40POS SMD GOLD
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-020-07.0-L-DV-K-TR | 1802744 | 1802744P | 91P7190 | ERF8-020-07.0-L-DV-K-TR |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | |||
| Voltage Rating | 225 to 318 volts |