Samtec Inc. PCB Sockets CES-109-01-T-D

Description
.100" Low Profile Socket 9 P Tin
Request a Quote Datasheet
Description
.100" Low Profile Socket 9 P Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1966869 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966869
PCB Sockets 1966869
.100" Low Profile Socket 9 P Tin

.100" Low Profile Socket 9 P Tin

Supplier's Site
PCB Sockets - 1966870 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966870
PCB Sockets 1966870
.100" Low Profile Socket 9 P Tin

.100" Low Profile Socket 9 P Tin

Supplier's Site
Pin & Socket Connectors - CES-109-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-109-01-T-D
Pin & Socket Connectors CES-109-01-T-D
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Socket, 2.54Mm, 2X9 Position; Connector Systems Samtec - 11P3521 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X9 Position; Connector Systems Samtec
11P3521
Socket, 2.54Mm, 2X9 Position; Connector Systems Samtec 11P3521
SOCKET, 2.54MM, 2X9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1966869 CES-109-01-T-D 11P3521
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.54Mm, 2X9 Position; Connector Systems Samtec
Category Board to Board Connector
Termination Solder
Mounting Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10703207AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details