Samtec Inc. PCB Sockets CES-112-01-G-S

Description
Samtec CES-112-01-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec CES-112-01-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1970061 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1970061
PCB Sockets 1970061
Samtec CES-112-01-G-S PCB Socket

Samtec CES-112-01-G-S PCB Socket

Supplier's Site
PCB Sockets - 1970060 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1970060
PCB Sockets 1970060
Samtec CES-112-01-G-S PCB Socket

Samtec CES-112-01-G-S PCB Socket

Supplier's Site
Pin & Socket Connectors - CES-112-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-112-01-G-S
Pin & Socket Connectors CES-112-01-G-S
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Socket, 2.54Mm, 1X12 Position; Connector Systems Samtec - 87P3976 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X12 Position; Connector Systems Samtec
87P3976
Socket, 2.54Mm, 1X12 Position; Connector Systems Samtec 87P3976
SOCKET, 2.54MM, 1X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1970061 CES-112-01-G-S 87P3976
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.54Mm, 1X12 Position; Connector Systems Samtec
Category Board to Board Connector
Termination Solder
Mounting Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002002BALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type Micro Coaxial
View Details
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details