FTR SERIES -- MICRO PITCH BOARD-TO-BOARD TERMINAL STRIP
Samtec Inc.
Micro Pitch Board-to-Board Terminal Strip
FTR Series
Description
Surface Mount
Available up to 40 Pins Per Row
Single and Double Row
Gold and Selective Gold Plating
Description
Surface Mount
Available up to 40 Pins Per Row
Single and Double Row
Gold and Selective Gold Plating
Suppliers
Micro Pitch Board-to-Board Terminal Strip
FTR Series
Surface Mount
Available up to 40 Pins Per Row
Single and Double Row
Gold and Selective Gold Plating
- Surface Mount
- Available up to 40 Pins Per Row
- Single and Double Row
- Gold and Selective Gold Plating
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
FTR Series |
|
Product Name
|
Micro Pitch Board-to-Board Terminal Strip |
|
Category
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Header Connector; Header
Mounting
Surface Mount, Right Angle
Current Rating
1.0 amps
View Details
Connector Type
2.4mm Connector; 2.4mm Male
Gender
Male / Plug
Frequency
0.000 to 50.000 GHz
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
2 suppliers