CONN MULTI-PURP RCPT 10P R/A SMD Product overview: FCS8-10-01-L-S-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-FCS8-10-01-L-S-A
Win Source Part Number: 1151689-FCS8-10-01-L
Category: Connectors, Interconnects>Plugga
Series: FCS8
Number of Positions: 10
Features: Board Guide, EMI Shielded
Connector Type: Multi-Purpose
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Connector Style: Receptacle
Standard Package: 500
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): FCS81001LSATR;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: FCS8-10-01-L-S-A-TR-
Base Product Number: FCS8-10
0.80 mm 10 P HSpeedMicro CoaxSocket
0.80 mm 10 P HSpeedMicro CoaxSocket
CONN MULTI-PURP RCPT 10P R/A SMD
CONNECTOR, I/O, RECEPTACLE, 10POS, SMD; No. of Contacts:10Contacts;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 443-FCS8-10-01-L-S-A-TR | 1151689-FCS8-10-01-L-S-A-TR | 1976635 | FCS8-10-01-L-S-A-TR | 95AC4665 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Pluggable Connectors | PCB Sockets | Pluggable Connectors | Connector, I/o, Receptacle, 10Pos, Smd; No. Of Contacts Samtec |
| Termination | Solder | Solder | Solder | Surface Mount | |
| Voltage Rating | 260 volts | ||||
| Current Rating | 1.8 amps | ||||
| Gender | Male / Plug |