Samtec Inc. PCB Sockets CES-116-01-T-S

Description
Samtec CES-116-01-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec CES-116-01-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7666648P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666648P
PCB Sockets 7666648P
Samtec CES-116-01-T-S PCB Socket

Samtec CES-116-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 7666648 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666648
PCB Sockets 7666648
Samtec CES-116-01-T-S PCB Socket

Samtec CES-116-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - CES-116-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-116-01-T-S
Pin & Socket Connectors CES-116-01-T-S
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Board-Board Connector, Socket, 16 Position, 1Row; Connector Systems Samtec - 11P3550 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 16 Position, 1Row; Connector Systems Samtec
11P3550
Board-Board Connector, Socket, 16 Position, 1Row; Connector Systems Samtec 11P3550
BOARD-BOARD CONNECTOR, SOCKET, 16 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 16 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Single, Ces Series, Through Hole, Receptacle, 16, 2.54 Mm Rohs Compliant Samtec - 15P1306 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Single, Ces Series, Through Hole, Receptacle, 16, 2.54 Mm Rohs Compliant Samtec
15P1306
Board-To-Board Connector, Single, Ces Series, Through Hole, Receptacle, 16, 2.54 Mm Rohs Compliant Samtec 15P1306
Board-To-Board Connector, Single, CES Series, Through Hole, Receptacle, 16, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Single, CES Series, Through Hole, Receptacle, 16, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7666648P 7666648 CES-116-01-T-S 11P3550 15P1306
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Board-Board Connector, Socket, 16 Position, 1Row; Connector Systems Samtec Board-To-Board Connector, Single, Ces Series, Through Hole, Receptacle, 16, 2.54 Mm Rohs Compliant Samtec
Termination Solder Through hole
Category Board to Board Connector
Mounting Through hole Through Hole Mount
Voltage Rating 333 volts
Unlock Full Specs
to access all available technical data