.100" G30:G2373Tiger Claw 12 P Socket
.100 2.54 mm Tiger Claw Pass-through Skt
CONN RCPT 3POS 0.1 GOLD PCB
SOCKET, 2.54MM, PASS-THROUGH, 3 POSITION, 1ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966828 | BCS-103-L-S-PE | BCS-103-L-S-PE | 11P3212 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Pass-Through, 3 Position, 1Row; Connector Systems Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 3 # |