Samtec Inc. Pin & Socket Connectors ERF8-010-07.0-L-DV-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-010-07.0-L-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-010-07.0-L-DV-TR
Pin & Socket Connectors ERF8-010-07.0-L-DV-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
PCB Sockets - 2080883 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080883
PCB Sockets 2080883
Samtec ERF8-010-07.0-L-DV-T R PCB Socket

Samtec ERF8-010-07.0-L-DV-TR PCB Socket

Supplier's Site
PCB Sockets - 2080882 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080882
PCB Sockets 2080882
Samtec ERF8-010-07.0-L-DV-T R PCB Socket

Samtec ERF8-010-07.0-L-DV-TR PCB Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-010-07.0-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-010-07.0-L-DV-TR
CONN SOCKET 20POS SMD GOLD

CONN SOCKET 20POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 39X0853 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
39X0853
Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 39X0853
CONN, STACKING, RCPT, 20P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 20P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-010-07.0-L-DV-TR 2080883 ERF8-010-07.0-L-DV-TR 39X0853
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Category Board to Board Connector
Termination Solder
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28628-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details