1.00 mm Tiger Claw Rugged Reliable Dual
Samtec CLM-103-02-F-D PCB Socket
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 6 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 6POS 0.039 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLM-103-02-F-D | 1593653 | 87P5060 | CLM-103-02-F-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Socket, 1Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 1 mm (0.0394 inch) |