Samtec CLE-130-01-G-DV-A PCB Socket
Samtec CLE-130-01-G-DV-A PCB Socket
0.80 mm Tiger Beam Cost-effective Single
CONN RCPT 60POS 0.031 GOLD SMD
MICRO SOCKET, 0.8MM, SMT, 2X30 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1970063 | CLE-130-01-G-DV-A | CLE-130-01-G-DV-A | 56P4097 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Micro Socket, 0.8Mm, Smt, 2X30 Position; Connector Systems Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 0.8000 mm (0.0315 inch) |