2.00 mm Tiger Claw Rugged Reliable Dual
2.00 mm SocketCLT-105-02-L-D
2.00 mm SocketCLT-105-02-L-D
CONN RCPT 10POS 0.079 GOLD SMD
SOCKET, 2.0MM, SMT, 2X5 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLT-105-02-L-D-BE | 1976552 | CLT-105-02-L-D-BE | 87P9829 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.0Mm, Smt, 2X5 Position; Connector Systems Samtec |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 5 # |