Samtec Inc. Pin & Socket Connectors CLT-107-02-L-D-A

Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote
Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLT-107-02-L-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLT-107-02-L-D-A
Pin & Socket Connectors CLT-107-02-L-D-A
2.00 mm Tiger Claw Rugged Reliable Dual

2.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
PCB Sockets - 1966569 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966569
PCB Sockets 1966569
2.00 mm Socket CLT-107-02-L-D-A

2.00 mm Socket CLT-107-02-L-D-A

Supplier's Site
PCB Sockets - 1966570 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966570
PCB Sockets 1966570
2.00 mm Socket CLT-107-02-L-D-A

2.00 mm Socket CLT-107-02-L-D-A

Supplier's Site
Socket, 2.0Mm, Smt, 2X7 Position; Connector Systems Samtec - 88P0070 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X7 Position; Connector Systems Samtec
88P0070
Socket, 2.0Mm, Smt, 2X7 Position; Connector Systems Samtec 88P0070
SOCKET, 2.0MM, SMT, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw CLT Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw CLT Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Socket, 2.0Mm, Smt, 2X7Way Rohs Compliant Samtec - 29AJ4879 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X7Way Rohs Compliant Samtec
29AJ4879
Socket, 2.0Mm, Smt, 2X7Way Rohs Compliant Samtec 29AJ4879
SOCKET, 2.0MM, SMT, 2X7WAY ROHS COMPLIANT: YES

SOCKET, 2.0MM, SMT, 2X7WAY ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLT-107-02-L-D-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-107-02-L-D-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-107-02-L-D-A
CONN RCPT 14POS 0.079 GOLD SMD

CONN RCPT 14POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLT-107-02-L-D-A 1966569 88P0070 29AJ4879 CLT-107-02-L-D-A
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.0Mm, Smt, 2X7 Position; Connector Systems Samtec Socket, 2.0Mm, Smt, 2X7Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Board to Board Connector
Termination Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Headers, Male Pins - A26618-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCS-ML4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers