.100 Elevated Skt Strip
Samtec ESW-105-23-T-S PCB Socket
CONNECTOR, RECEPTACLE, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN SOCKET 5POS 0.1 TIN PCB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESW-105-23-T-S | 1969848 | 98P7903 | ESW-105-23-T-S |
| Product Name | PCB Sockets | Connector, Receptacle, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 5 # |