.100" Low Profile Socket 8 P 10µ" Au
.100" Low Profile Socket 8 P 10µ" Au
.100 Closed Entry Low Prof Skt Strip
SOCKET, 2.54MM, 1X8 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.1 GOLD PCB
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966868 | CES-108-01-G-S | 87P3930 | CES-108-01-G-S |
| Product Name | PCB Sockets | Pin & Socket Connectors | Socket, 2.54Mm, 1X8 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) |