Manufacturer: Samtec Inc.
Win Source Part Number: 848954-FLE-105-01-G-
Series: FLE
Features: Position Connector
Package: Reel - TR
Family Name: FLE-105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 925
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: FLE-105-01-G-DV-K-TR
CONN RCPT 10POS 0.05 GOLD SMD Product overview: FLE-105-01-G-DV-K-TR
.050" Tiger Beam Cost-effective Single B
.050" Tiger Beam Cost-effective Single B
.050" Tiger Beam Cost-effective Single B
.050 Tiger Beam Cost-effective Single Be
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 848954-FLE-105-01-G-DV-K-TR | 315-FLE-105-01-G-DV-K-TR | 1801942P | 1800959 | FLE-105-01-G-DV-K-TR | 99P6796 |
| Product Name | Rectangular Connectors - FLE-105-01-G-DV-K-TR | SMD Electronic Connector | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Wire to Board Connector | ||||
| Termination | Solder | Solder | Solder | |||
| Current Rating | 2.9 amps |