Samtec Inc. Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
| Ethernet Field Termination Kit available for long cable run and small-opening applications, so housings can be customer-installed after runs are complete. | |
| Number of Positions - 19 and 31 | |
| SEALED CIRCULAR ETHERNET RECEPTACLE CABLE ASSEMBLY Available with Shell Size 17 Meets IP68 requirements for dust and waterproof sealing | |
| 30 AWG EyeSpeed™ MS twinax ribbon cable 13, 25 and 49 Pins | |
| 30 AWG Twinax Cable Differential Pair Routing Screw Down Option | |
| Available up to 54 Contacts Per Row 32 AWG Twinax Cable | |
| Available with Shell Size 17 Meets IP68 requirements for dust and waterproof sealing | |
| Gold Plating Available with Shell Size 17 Meets IP68 requirements for dust and weaterproof sealing |