Samtec Inc. Rectangular Connectors - FLE-113-01-G-DV-A FLE-113-01-G-DV-A

Description
Manufacturer: Samtec Inc. Win Source Part Number: 847429-FLE-113-01-G- DV-A Series: FLE Features: Position Connector Package: Tube Family Name: FLE-113 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 847429-FLE-113-01-G- DV-A Series: FLE Features: Position Connector Package: Tube Family Name: FLE-113 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FLE-113-01-G-DV-A - 847429-FLE-113-01-G-DV-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FLE-113-01-G-DV-A
847429-FLE-113-01-G-DV-A
Rectangular Connectors - FLE-113-01-G-DV-A 847429-FLE-113-01-G-DV-A
Manufacturer: Samtec Inc. Win Source Part Number: 847429-FLE-113-01-G- DV-A Series: FLE Features: Position Connector Package: Tube Family Name: FLE-113 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 847429-FLE-113-01-G-DV-A
Series: FLE
Features: Position Connector
Package: Tube
Family Name: FLE-113
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Pin & Socket Connectors - FLE-113-01-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-113-01-G-DV-A
Pin & Socket Connectors FLE-113-01-G-DV-A
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-FLE-113-01-G-DV-A
SMD Electronic Connector 315-FLE-113-01-G-DV-A
CONN RCPT 26POS 0.05 GOLD SMD Product overview: FLE-113-01-G-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FLE-113-01-G-DV- A can be used for catalog matching and distributor lookup.

CONN RCPT 26POS 0.05 GOLD SMD Product overview: FLE-113-01-G-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FLE-113-01-G-DV-A can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Sockets - 1801617 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801617
PCB Sockets 1801617
.050" Tiger Beam Cost-effective Single B

.050" Tiger Beam Cost-effective Single B

Supplier's Site
PCB Sockets - 1801745 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801745
PCB Sockets 1801745
.050" Tiger Beam Cost-effective Single B

.050" Tiger Beam Cost-effective Single B

Supplier's Site
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Samtec - 99P6905 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Samtec
99P6905
Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Samtec 99P6905
CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 847429-FLE-113-01-G-DV-A FLE-113-01-G-DV-A 315-FLE-113-01-G-DV-A 1801617 99P6905
Product Name Rectangular Connectors - FLE-113-01-G-DV-A Pin & Socket Connectors SMD Electronic Connector PCB Sockets Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Termination Solder Solder
Current Rating 2.9 amps
Unlock Full Specs
to access all available technical data