2.00 mm Tiger Claw Rugged Reliable Dual
Receptacle 2mm PCB through hole 15+15way
Receptacle 2mm PCB through hole 15+15way
CONN RCPT 30POS 0.079 GOLD PCB
BOARD-BOARD CONNECTOR, SOCKET, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLT-115-01-L-D | 7668791 | 7668791P | CLT-115-01-L-D | 11P3994 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 30 Position, 2Row; Connector Systems Samtec |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) |