CONN HDR 160POS SMD GOLD Product overview: ASP-122952-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-122952-01 can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 911780-ASP-122952-01
Series: ASP
Features: 160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Tray
Mounting: Surface Mount
Family Name: 122952-01
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: Q5396740CH, SAM10401, ASP-122952-01-ND, Q6821970, Q9142328, Q7665438, ASP-122952-01-NDL
CONN HDR 160POS SMD GOLD
CONNECTOR, HEADER, 160POS, 2ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:160Contacts
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-ASP-122952-01 | 1804894 | 911780-ASP-122952-01 | ASP-122952-01 | ASP-122952-01 | 45P2932 |
| Product Name | SMD Electronic Connector | PCB Sockets | Rectangular Connectors - ASP-122952-01 | Unspecified Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Header, 160Pos, 2Row; Mezzanine Connector Type Samtec |
| Termination | Solder |