CONN RCPT 12POS 0.1 GOLD PCB R/A Product overview: BCS-112-L-S-HE from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-BCS-112-L-S-HE can be used for catalog matching and distributor lookup.
Samtec BCS-112-L-S-HE PCB Socket
Samtec BCS-112-L-S-HE PCB Socket
.100 2.54 mm Tiger Claw Pass-through Skt
Manufacturer: Samtec Inc.
Win Source Part Number: 200918-BCS-112-L-S-H
Packaging: Tube/Rail
Number of Positions: 12
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: 11
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 475VAC
Current Rating: 4.6A per Contact
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.110" (2.79mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
BOARD-BOARD CONNECTOR, SOCKET, 12 POSITION, 1ROW; Connector Systems:Board-to-Boa
CONN RCPT 12POS 0.1 GOLD PCB R/A
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-BCS-112-L-S-HE | 7666519P | 7666519 | BCS-112-L-S-HE | 200918-BCS-112-L-S-HE | 11P3263 | BCS-112-L-S-HE |
| Product Name | Electronic Connector | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Rectangular Connectors - BCS-112-L-S-HE | Board-Board Connector, Socket, 12 Position, 1Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Through hole | Solder | Solder | ||
| Voltage Rating | 475 volts | 450 volts | 475 volts | 475 volts | |||
| Current Rating | 4.6 amps | 4.6 amps | 4.6 amps | ||||
| Category | Board to Board Connector | ||||||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole Mount | Through Hole, Right Angle |