.100 2.54 mm Tiger Claw Pass-through Skt
Samtec BCS-110-L-D-HE PCB Socket
Samtec BCS-110-L-D-HE PCB Socket
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.1 GOLD PCB R/A
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BCS-110-L-D-HE | 1592967 | 11P3249 | BCS-110-L-D-HE |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole, Right Angle | |
| Voltage Rating | 450 volts | 475 volts | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |