Samtec Inc. Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 2 3 4
Product Name Notes
Broadcast Video Solutions Series: RFA6T, RFB6T, RFB8T, RF179, DIN7A, MBNC7, BNC7T, MCX7, SMB7H Vertical and edge mount connectors are certified 75Ω +/-3Ω. Right angles are certified to +/-4Ω. Characterization data...
Insulator Material: Black LCP Contact Material: Phosphor Bronze Plating: Sn or Au over 100µ" (2,54µm) Ni Operating Temp Range: -55°C to +125°C Current Rating: 2A @ 80°C ambient (see website...
MICRO SHUNT Gold and Tin Plating
ONE PIECE INTERFACE Surface Mount Available up to 30 Contacts Per Row Single Row Selective Gold Plating
RIGHT ANGLE ONE PIECE INTERFACE Surface Mount Available up to 15 Contacts Per Row Single Row Selective Gold Plating
SFP-Small Form - Factor Pluggable MSA
SOCKET STRIP Extended Life Product (ELP) Through Hole and Surface Mount Available up to 40 Contacts Per Row Single and Double Row Selective Gold Plating
Available on 10, 20, 30 and 40 Positions Per Row Double Row Gold Plating Surface Mount
Available on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Double Row Gold Plating
Available on 5. 10, 15, 20, 25, 30, 35, 40, 45 and 50 Pins Per Row Double Row Gold Plating Surface Mount and Right Angle Extended Life Product (ELP)
Gold and Tin Plating
Gold Plating
Surface Mount Available up to 30 Contacts Per Row Single Row Selective Gold Plating
Surface Mount Available up to 50 Contacts Per Row Double Row Gold Plating
Surface Mount Available up to 50 Contacts Per Row Four Row Gold Plating
Through Hole and Surface Mount Available up to 40 Contacts Per Row Single and Double Row Selective Gold Plating Extended Life Product (ELP)
Through Hole and Surface Mount Available up to 50 Contacts Per Row Double Row Selective Gold Plating
Through Hole and Surface Mount Available up to 50 Contacts Per Row Single or Double Row Selective Gold Plating Extended Life Product (ELP)
Through Hole and Surface Mount Available up to 50 Pins Per Row Double Row Selective Gold Plating
Through Hole, Right Angle and Surface Mount Available up to 30 Contacts Per Row Double Row Selective Gold Plating
Through Hole Available up to 50 Contacts Per Row Single and Double Row Gold and Selective Gold Plating

<< Prev Next >>