Samtec Inc. PCB Sockets ESQ-110-14-G-D

Description
Samtec ESQ-110-14-G-D PCB Socket
Request a Quote Datasheet
Description
Samtec ESQ-110-14-G-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1593151 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1593151
PCB Sockets 1593151
Samtec ESQ-110-14-G-D PCB Socket

Samtec ESQ-110-14-G-D PCB Socket

Supplier's Site
PCB Sockets - 1594573 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1594573
PCB Sockets 1594573
Samtec ESQ-110-14-G-D PCB Socket

Samtec ESQ-110-14-G-D PCB Socket

Supplier's Site
 - ESQ-110-14-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Socket, 2.54Mm, 2X10 Position, Elevated; Connector Systems Samtec - 91P9636 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X10 Position, Elevated; Connector Systems Samtec
91P9636
Socket, 2.54Mm, 2X10 Position, Elevated; Connector Systems Samtec 91P9636
SOCKET, 2.54MM, 2X10 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, 2X10 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC2607 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC2607
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC2607
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:ESQ Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1593151 ESQ-110-14-G-D 91P9636 33AC2607
Product Name PCB Sockets Socket, 2.54Mm, 2X10 Position, Elevated; Connector Systems Samtec Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Category Board to Board Connector
Termination Solder Through Hole
Mounting Through hole Through Hole Mount
Voltage Rating 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 106276-4 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
6 suppliers
D-Sub Connector Assemblies - 2262-A50016-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11250-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers