Samtec BSW-104-04-T-S PCB Socket
Manufacturer: Samtec Inc.
Win Source Part Number: 770438-BSW-104-04-T-
Series: BSW
Packaging: Bulk
Number of Positions: 4
Operating Temperature Range: -55°C ~ 105°C
Connector Type: Receptacle, Breakaway
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Bottom Mount
Insulation Material: Polyethylene Terephthalate (PET), Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: BSW
Insulation Color: Black
Categories: Connectors, Interconnects
Contact Length - Post: 0.170" (4.32mm)
Insulation Height: 0.350" (8.89mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): BSW-104-04-S-S; BSW-104-04-L-S; BSW-104-04-G-S;
Introduction Date: April 10, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia , Singapore , Taiwan , United States of America , Vietnam
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
CONN RCPT 4POS 0.1 TIN PCB Product overview: BSW-104-04-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-BSW-104-04-T-S can be used for catalog matching and distributor lookup.
.100 Bottom Entry Skt Strip
CONN RCPT 4POS 0.1 TIN PCB
SOCKET 2.54 BOTTOM ENTRY 1X4 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966858 | 770438-BSW-104-04-T-S | 315-BSW-104-04-T-S | BSW-104-04-T-S | BSW-104-04-T-S | 56P4808 |
| Product Name | PCB Sockets | Rectangular Connectors - BSW-104-04-T-S | Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket 2.54 Bottom Entry 1X4 Position; Connector Systems Samtec |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Solder | Solder | Solder | |
| Mounting | Surface mount | Through Hole, Bottom Mount | Through Hole, Bottom Mount | Through Hole Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |