The Connector, Receptacle, part number 98P7654, features 3 contacts arranged in a single row with a through-hole mounting style. It has a pitch spacing of 2.54 mm, making it suitable for board-to-board applications. The connector is part of the ESW series and is RoHS compliant. It is designed to handle a current rating of 5.2 A per pin when two pins are powered, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector is constructed from black glass-filled polyester for the insulator and phosphor bronze for the contacts, with various plating options available. It is designed for standard insertion force applications and has a maximum cycle rating of 100 with gold plating.
.100 Elevated Skt Strip
CONNECTOR, RECEPTACLE, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966743 | ESW-103-12-T-S | 98P7654 |
| Product Name | PCB Sockets | Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec | |
| Category | Board to Board Connector | ||
| Termination | Solder | ||
| Mounting | Through hole | Through Hole Mount |