SOCKET, 3.96MM, SMT, 4 POSITION; Connector Systems:Board-to-Boa
SOCKET, 3.96MM, SMT, 4WAY ROHS COMPLIANT: YES
CONN RCPT 4POS 0.156 TIN SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1969871 | FHP-04-02-T-S | 11P4366 | 68AJ1618 | FHP-04-02-T-S |
| Product Name | PCB Sockets | Pin & Socket Connectors | Socket, 3.96Mm, Smt, 4 Position; Connector Systems Samtec | Socket, 3.96Mm, Smt, 4Way Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Surface Mount | Surface Mount | ||
| Contact Pitch | 3.96 mm (0.1559 inch) |