Samtec Inc. PCB Sockets BCS-150-L-S-TE

Description
Samtec BCS-150-L-S-TE PCB Socket
Request a Quote Datasheet
Description
Samtec BCS-150-L-S-TE PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7666607 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666607
PCB Sockets 7666607
Samtec BCS-150-L-S-TE PCB Socket

Samtec BCS-150-L-S-TE PCB Socket

Supplier's Site
PCB Sockets - 7666607P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666607P
PCB Sockets 7666607P
Samtec BCS-150-L-S-TE PCB Socket

Samtec BCS-150-L-S-TE PCB Socket

Supplier's Site
Pin & Socket Connectors - BCS-150-L-S-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-150-L-S-TE
Pin & Socket Connectors BCS-150-L-S-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Board-Board Connector, Socket, 50 Position, 1Row; Connector Systems Samtec - 11P3484 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 50 Position, 1Row; Connector Systems Samtec
11P3484
Board-Board Connector, Socket, 50 Position, 1Row; Connector Systems Samtec 11P3484
BOARD-BOARD CONNECTOR, SOCKET, 50 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 50 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 50, 2.54 Mm Rohs Compliant Samtec - 15P1206 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 50, 2.54 Mm Rohs Compliant Samtec
15P1206
Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 50, 2.54 Mm Rohs Compliant Samtec 15P1206
Board-To-Board Connector, Vertical, BCS Series, Through Hole, Receptacle, 50, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, BCS Series, Through Hole, Receptacle, 50, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7666607 7666607P BCS-150-L-S-TE 11P3484 15P1206
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Board-Board Connector, Socket, 50 Position, 1Row; Connector Systems Samtec Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 50, 2.54 Mm Rohs Compliant Samtec
Category Board to Board Connector
Termination Solder Solder
Mounting Through hole Through Hole Mount
Voltage Rating 475 volts
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-081LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details