.050 Tiger Beam Cost-effective Single Be
1.27mm Tiger Beam FLE SMT socket, 24P
1.27mm Tiger Beam FLE SMT socket, 24P
SOCKET, 1.27MM, SMT, 24 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 24POS 0.05 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FLE-112-01-G-DV | 1592505 | 11P4414 | FLE-112-01-G-DV |
| Product Name | Pin & Socket Connectors | PCB Sockets | Socket, 1.27Mm, Smt, 24 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 1.27 mm (0.0500 inch) |