Samtec Inc. PCB Sockets ESQ-102-12-G-D

Description
Samtec ESQ-102-12-G-D PCB Socket
Request a Quote
Description
Samtec ESQ-102-12-G-D PCB Socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket 2.54mm, 2x2 Position, Elevated (part number 91P8584) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and four contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. This socket is suitable for applications requiring reliable connections in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Socket 2.54mm, 2x2 Position, Elevated (part number 91P8584) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and four contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the ESW series and 5.7 A per pin for the ESQ series, with a voltage rating of 550 VAC when mated with compatible connectors. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. This socket is suitable for applications requiring reliable connections in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1969801 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1969801
PCB Sockets 1969801
Samtec ESQ-102-12-G-D PCB Socket

Samtec ESQ-102-12-G-D PCB Socket

Supplier's Site
 - ESQ-102-12-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 PC104 Elevated Skt Strip

.100 PC104 Elevated Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - ESQ-102-12-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
ESQ-102-12-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets ESQ-102-12-G-D
CONN SOCKET 4POS 0.1 GOLD PCB

CONN SOCKET 4POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, 2X2 Position, Elevated; Connector Systems Samtec - 91P8584 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X2 Position, Elevated; Connector Systems Samtec
91P8584
Socket, 2.54Mm, 2X2 Position, Elevated; Connector Systems Samtec 91P8584
SOCKET, 2.54MM, 2X2 POSITION, ELEVATED; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET, 2.54MM, 2X2 POSITION, ELEVATED; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:ESQ Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1969801 ESQ-102-12-G-D ESQ-102-12-G-D 91P8584
Product Name PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 2X2 Position, Elevated; Connector Systems Samtec
Category Board to Board Connector
Termination Solder Solder SolderRoHS Compliant: Yes
Mounting Through hole Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data