Samtec Inc. FFC, FPC (FlatFlexible) Connectors - FC1-10-02-T-WT FC1-10-02-T-WT

Description
Manufacturer: Samtec Inc. Win Source Part Number: 774441-FC1-10-02-T-W T Series: FC1 Packaging: Tube Number of Positions: 10 Pitch: 0.039" (1.00mm) Operating Temperature Range: -55°C ~ 105°C Features: Solder Retention Termination: Solder Contact Finish: Tin Contact Material: Phosphor Bronze Current Rating: 2A per Contact Flat Flex Type: FFC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Housing Material: Liquid Crystal Polymer (LCP) Housing Color: Black Mounting: Surface Mount, Right Angle Mating Cycles: 25 Family Name: FC1 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 1-84981-0; FC1-10-02-T-WT-TR; Introduction Date: April 10, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 774441-FC1-10-02-T-W T Series: FC1 Packaging: Tube Number of Positions: 10 Pitch: 0.039" (1.00mm) Operating Temperature Range: -55°C ~ 105°C Features: Solder Retention Termination: Solder Contact Finish: Tin Contact Material: Phosphor Bronze Current Rating: 2A per Contact Flat Flex Type: FFC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Housing Material: Liquid Crystal Polymer (LCP) Housing Color: Black Mounting: Surface Mount, Right Angle Mating Cycles: 25 Family Name: FC1 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 1-84981-0; FC1-10-02-T-WT-TR; Introduction Date: April 10, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - FC1-10-02-T-WT - 774441-FC1-10-02-T-WT - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - FC1-10-02-T-WT
774441-FC1-10-02-T-WT
FFC, FPC (FlatFlexible) Connectors - FC1-10-02-T-WT 774441-FC1-10-02-T-WT
Manufacturer: Samtec Inc. Win Source Part Number: 774441-FC1-10-02-T-W T Series: FC1 Packaging: Tube Number of Positions: 10 Pitch: 0.039" (1.00mm) Operating Temperature Range: -55°C ~ 105°C Features: Solder Retention Termination: Solder Contact Finish: Tin Contact Material: Phosphor Bronze Current Rating: 2A per Contact Flat Flex Type: FFC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Housing Material: Liquid Crystal Polymer (LCP) Housing Color: Black Mounting: Surface Mount, Right Angle Mating Cycles: 25 Family Name: FC1 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 1-84981-0; FC1-10-02-T-WT-TR; Introduction Date: April 10, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 774441-FC1-10-02-T-WT
Series: FC1
Packaging: Tube
Number of Positions: 10
Pitch: 0.039" (1.00mm)
Operating Temperature Range: -55°C ~ 105°C
Features: Solder Retention
Termination: Solder
Contact Finish: Tin
Contact Material: Phosphor Bronze
Current Rating: 2A per Contact
Flat Flex Type: FFC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Housing Material: Liquid Crystal Polymer (LCP)
Housing Color: Black
Mounting: Surface Mount, Right Angle
Mating Cycles: 25
Family Name: FC1
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 1-84981-0; FC1-10-02-T-WT-TR;
Introduction Date: April 10, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PCB Sockets - 2081336 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081336
PCB Sockets 2081336
Samtec FC1-10-02-T-WT PCB Socket

Samtec FC1-10-02-T-WT PCB Socket

Supplier's Site
PCB Sockets - 2081337 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081337
PCB Sockets 2081337
Samtec FC1-10-02-T-WT PCB Socket

Samtec FC1-10-02-T-WT PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
399-FC1-10-02-T-WT
Electronic Connector 399-FC1-10-02-T-WT
CONN FFC 10POS 1MM R/A Product overview: FC1-10-02-T-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FC1-10-02-T-WT can be used for catalog matching and distributor lookup.

CONN FFC 10POS 1MM R/A Product overview: FC1-10-02-T-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FC1-10-02-T-WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1.00 Mm Flat Flexible Cable (Ffc) Socket Strip Rohs Compliant Samtec - 11R7016 - Newark, An Avnet Company
Chicago, IL, United States
1.00 Mm Flat Flexible Cable (Ffc) Socket Strip Rohs Compliant Samtec
11R7016
1.00 Mm Flat Flexible Cable (Ffc) Socket Strip Rohs Compliant Samtec 11R7016
1.00 mm Flat Flexible Cable (FFC) Socket Strip RoHS Compliant: Yes

1.00 mm Flat Flexible Cable (FFC) Socket Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 774441-FC1-10-02-T-WT 2081336 399-FC1-10-02-T-WT 11R7016
Product Name FFC, FPC (FlatFlexible) Connectors - FC1-10-02-T-WT PCB Sockets Electronic Connector 1.00 Mm Flat Flexible Cable (Ffc) Socket Strip Rohs Compliant Samtec
Termination Solder Solder Solder
Mounting Surface Mount, Right Angle Surface mount
Current Rating 2.0 amps 2.0 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data