.100 PC104 Elevated Skt Strip
Samtec ESQ-106-12-T-S PCB Socket
Samtec ESQ-106-12-T-S PCB Socket
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa
CONN SOCKET 6POS 0.1 TIN PCB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-106-12-T-S | 1970029 | 91P9117 | ESQ-106-12-T-S |
| Product Name | PCB Sockets | Socket, 2.54Mm, Vertical Through Hole, 6 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 6 # |