0.80 mm Basic Blade & Beam Skt Strip
0.80 mm BSE Socket 40 P 2 Row 10µ Au
0.80 mm BSE Socket 40 P 2 Row 10µ Au
CONN RCPT 40POS SMD GOLD
CONN, STACKING, RECEPTACLE, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONN, STACKING, RCPT, 40POS, 2ROW ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BSE-020-01-L-D-A | 1966635 | BSE-020-01-L-D-A | 05R8721 | 68AJ1508 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Receptacle, 40Pos, 2Row; Mezzanine Connector Type Samtec | Conn, Stacking, Rcpt, 40Pos, 2Row Rohs Compliant Samtec |
| Category | Board to Board Connector | ||||
| Termination | Solder | ||||
| Mounting | Surface mount | Surface Mount |