0.80 mm Edge Rate Rugged High-Speed Skt
CONN SOCKET 50POS R/A SMD GOLD
CONNECTOR, STACKING, RCPT, 50POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
CONNECTOR, STACKING, RCPT, 50POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1593112 | ERF8-025-01-S-D-RA-L-TR | ERF8-025-01-S-D-RA-L-TR | 91P7202 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 50Pos, 2Row; Mezzanine Connector Type Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | |||
| Mounting | Surface mount | Surface Mount Right Angle | ||
| Voltage Rating | 225 to 318 volts |