Samtec Inc. PCB Sockets CLE-110-01-G-DV

Description
CLE PCB SMT socket 0.8mm 2x10W
Request a Quote
Description
CLE PCB SMT socket 0.8mm 2x10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2779641 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2779641
PCB Sockets 2779641
CLE PCB SMT socket 0.8mm 2x10W

CLE PCB SMT socket 0.8mm 2x10W

Supplier's Site
Pin & Socket Connectors - CLE-110-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLE-110-01-G-DV
Pin & Socket Connectors CLE-110-01-G-DV
0.80 mm Tiger Beam Cost-effective Single

0.80 mm Tiger Beam Cost-effective Single

Buy Now
Board-To-Board Connector, Cle Series, Surface Mount, Receptacle, 20, 0.8 Mm, Gold Plated Contacts Rohs Compliant Samtec - 15P1324 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Cle Series, Surface Mount, Receptacle, 20, 0.8 Mm, Gold Plated Contacts Rohs Compliant Samtec
15P1324
Board-To-Board Connector, Cle Series, Surface Mount, Receptacle, 20, 0.8 Mm, Gold Plated Contacts Rohs Compliant Samtec 15P1324
Board-To-Board Connector, CLE Series, Surface Mount, Receptacle, 20, 0.8 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, CLE Series, Surface Mount, Receptacle, 20, 0.8 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLE-110-01-G-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLE-110-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLE-110-01-G-DV
CONN RCPT 20POS 0.031 GOLD SMD

CONN RCPT 20POS 0.031 GOLD SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2779641 CLE-110-01-G-DV 15P1324 CLE-110-01-G-DV
Product Name PCB Sockets Pin & Socket Connectors Board-To-Board Connector, Cle Series, Surface Mount, Receptacle, 20, 0.8 Mm, Gold Plated Contacts Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Mounting Surface mount Surface Mount
Contact Pitch 0.8000 mm (0.0315 inch)
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data