Samtec Inc. PCB Sockets BCS-140-L-S-TE

Description
Samtec BCS-140-L-S-TE PCB Socket
Request a Quote Datasheet
Description
Samtec BCS-140-L-S-TE PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7666593 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666593
PCB Sockets 7666593
Samtec BCS-140-L-S-TE PCB Socket

Samtec BCS-140-L-S-TE PCB Socket

Supplier's Site
PCB Sockets - 7666593P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666593P
PCB Sockets 7666593P
Samtec BCS-140-L-S-TE PCB Socket

Samtec BCS-140-L-S-TE PCB Socket

Supplier's Site
Board-Board Connector, Socket, 40 Position, 1Row; Connector Systems Samtec - 11P3428 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 40 Position, 1Row; Connector Systems Samtec
11P3428
Board-Board Connector, Socket, 40 Position, 1Row; Connector Systems Samtec 11P3428
BOARD-BOARD CONNECTOR, SOCKET, 40 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 40 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 40, 2.54 Mm Rohs Compliant Samtec - 15P1204 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 40, 2.54 Mm Rohs Compliant Samtec
15P1204
Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 40, 2.54 Mm Rohs Compliant Samtec 15P1204
Board-To-Board Connector, Vertical, BCS Series, Through Hole, Receptacle, 40, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, BCS Series, Through Hole, Receptacle, 40, 2.54 mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-140-L-S-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-140-L-S-TE
CONN RCPT 40POS 0.1 GOLD PCB

CONN RCPT 40POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7666593 7666593P 11P3428 15P1204 BCS-140-L-S-TE
Product Name PCB Sockets PCB Sockets Board-Board Connector, Socket, 40 Position, 1Row; Connector Systems Samtec Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 40, 2.54 Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Board to Board Connector
Termination Solder Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 475 volts 475 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 104071-3-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details