Samtec ERF5-040-05.0-L-DV-T
Samtec ERF5-040-05.0-L-DV-T
0.50 mm Edge Rate Rugged High-Speed Skt
CONN SOCKET 80POS SMD GOLD
Board-To-Board Connector, ERF5 Series, Surface Mount, Receptacle, 80, 0.5 mm, Gold Plated Contacts RoHS Compliant: Yes
MEZZANINE CONN, RCPT, 80POS, 2ROW, 0.5MM
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2080867 | ERF5-040-05.0-L-DV-TR | ERF5-040-05.0-L-DV-TR | 89W0523 | 51AK5906 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Board-To-Board Connector, Erf5 Series, Surface Mount, Receptacle, 80, 0.5 Mm, Gold Plated Contacts Rohs Compliant Samtec | Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.5Mm Samtec |
| Category | Board to Board Connector | ||||
| Termination | Solder | ||||
| Mounting | Surface mount |