"0.50 mm H-Speed Floating Contact Skt St
"0.50 mm H-Speed Floating Contact Skt St
0.50 mm High-Speed Floating Contact Skt
CONN SOCKET 60POS SMD GALVANIZED
CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.2mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2081372 | FS5-30-04.0-L-DV-TH-TR | FS5-30-04.0-L-DV-TH-TR | 69W0414 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Samtec |
| Termination | Solder |