Win Source Part Number: 1174349-CES-128-01-T
Category: Connectors, Interconnects>Rectan
Series: CES
Number of Positions: 28
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.128" (3.25mm)
Insulation Height: 0.200" (5.08mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): CES12801TS;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1087-28
Base Product Number: CES-128
CONN RCPT 28POS 0.1 TIN PCB Product overview: CES-128-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CES-128-01-T-S can be used for catalog matching and distributor lookup.
Samtec CES-128-01-T-S PCB Socket
Samtec CES-128-01-T-S PCB Socket
BOARD-BOARD CONNECTOR, SOCKET, 28 POSITION, 1ROW; Connector Systems:Board-to-Boa
CONN RCPT 28POS 0.1 TIN PCB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1174349-CES-128-01-T-S | 315-CES-128-01-T-S | 7666676P | 7666676 | 11P3598 | CES-128-01-T-S |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Electronic Connector | PCB Sockets | PCB Sockets | Board-Board Connector, Socket, 28 Position, 1Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Termination | Solder | Solder | Solder | Through hole | Solder | |
| Mounting | Through Hole | Through hole | Through Hole Mount | Through Hole | ||
| Voltage Rating | 400 volts | 333 volts | ||||
| Current Rating | 5.5 amps |