Vishay Intertechnology, Inc. RES 5.11 OHM 3W 1% WW AXIAL RWR89S5R11FSS73

Description
RES 5.11ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 3W 1% WW AXIAL - RWR89S5R11FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 3W 1% WW AXIAL
RWR89S5R11FSS73
RES 5.11 OHM 3W 1% WW AXIAL RWR89S5R11FSS73
RES 5.11ohm 3W 1% WW AXIAL

RES 5.11ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5R11FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5R11FSS73-ND
Through Hole Resistors RWR89S5R11FSS73-ND
5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5R11FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5R11FSS73
Wirewound Resistors 3110-RWR89S5R11FSS73
ESS-2B 5.11 1% RWR89S5R11FS S73

ESS-2B 5.11 1% RWR89S5R11FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C8223 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C8223
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C8223
Resistor,Metal Alloy,5.11Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,5.11Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S5R11FSS73 RWR89S5R11FSS73-ND 3110-RWR89S5R11FSS73 64C8223
Product Name RES 5.11 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers