Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6810FSRSL

Description
ESS-2B 681 1% RWR89S6810FS RSL
Request a Quote Datasheet
Description
ESS-2B 681 1% RWR89S6810FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6810FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6810FSRSL
Wirewound Resistors 3110-RWR89S6810FSRSL
ESS-2B 681 1% RWR89S6810FS RSL

ESS-2B 681 1% RWR89S6810FS RSL

Supplier's Site Datasheet
RES 681 OHM 3W 1% WW AXIAL - RWR89S6810FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 3W 1% WW AXIAL
RWR89S6810FSRSL
RES 681 OHM 3W 1% WW AXIAL RWR89S6810FSRSL
RES 681ohm 3W 1% WW AXIAL

RES 681ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6810FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6810FSRSL-ND
Through Hole Resistors RWR89S6810FSRSL-ND
681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6810FSRSL RWR89S6810FSRSL RWR89S6810FSRSL-ND
Product Name Wirewound Resistors RES 681 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers