Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6810FSBSL

Description
ESS-2B 681 1% RWR89S6810FS BSL
Request a Quote Datasheet
Description
ESS-2B 681 1% RWR89S6810FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6810FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6810FSBSL
Wirewound Resistors 3110-RWR89S6810FSBSL
ESS-2B 681 1% RWR89S6810FS BSL

ESS-2B 681 1% RWR89S6810FS BSL

Supplier's Site Datasheet
RES 681 OHM 3W 1% WW AXIAL - RWR89S6810FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 3W 1% WW AXIAL
RWR89S6810FSBSL
RES 681 OHM 3W 1% WW AXIAL RWR89S6810FSBSL
RES 681ohm 3W 1% WW AXIAL

RES 681ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6810FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6810FSBSL-ND
Through Hole Resistors RWR89S6810FSBSL-ND
681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6810FSBSL RWR89S6810FSBSL RWR89S6810FSBSL-ND
Product Name Wirewound Resistors RES 681 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details