Vishay Intertechnology, Inc. RES 5.49 OHM 3W 1% WW AXIAL RWR89S5R49FRB12

Description
RES 5.49ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.49ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 3W 1% WW AXIAL - RWR89S5R49FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 3W 1% WW AXIAL
RWR89S5R49FRB12
RES 5.49 OHM 3W 1% WW AXIAL RWR89S5R49FRB12
RES 5.49ohm 3W 1% WW AXIAL

RES 5.49ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5R49FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5R49FRB12-ND
Through Hole Resistors RWR89S5R49FRB12-ND
5.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5R49FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5R49FRB12
Wirewound Resistors 3110-RWR89S5R49FRB12
ESS-2B 5.49 1% RWR89S5R49FR B12

ESS-2B 5.49 1% RWR89S5R49FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5R49FRB12 RWR89S5R49FRB12-ND 3110-RWR89S5R49FRB12
Product Name RES 5.49 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.49 ohms 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details