Vishay Intertechnology, Inc. RES 665 OHM 3W 1% WW AXIAL RWR89S6650FSS73

Description
RES 665ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 665ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 3W 1% WW AXIAL - RWR89S6650FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 3W 1% WW AXIAL
RWR89S6650FSS73
RES 665 OHM 3W 1% WW AXIAL RWR89S6650FSS73
RES 665ohm 3W 1% WW AXIAL

RES 665ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S6650FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6650FSS73
Wirewound Resistors 3110-RWR89S6650FSS73
ESS-2B 665 1% RWR89S6650FS S73

ESS-2B 665 1% RWR89S6650FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S6650FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6650FSS73-ND
Through Hole Resistors RWR89S6650FSS73-ND
665 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S6650FSS73 3110-RWR89S6650FSS73 RWR89S6650FSS73-ND
Product Name RES 665 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details