Vishay Intertechnology, Inc. Through Hole Resistors RWR89S6980FRS73

Description
698 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
698 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S6980FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6980FRS73-ND
Through Hole Resistors RWR89S6980FRS73-ND
698 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 698 OHM 3W 1% WW AXIAL - RWR89S6980FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 3W 1% WW AXIAL
RWR89S6980FRS73
RES 698 OHM 3W 1% WW AXIAL RWR89S6980FRS73
RES 698ohm 3W 1% WW AXIAL

RES 698ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S6980FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6980FRS73
Wirewound Resistors 3110-RWR89S6980FRS73
ESS-2B 698 1% RWR89S6980FR S73

ESS-2B 698 1% RWR89S6980FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,698Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,698Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8558
Resistor,metal Alloy,698Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8558
Resistor,Metal Alloy,698Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,698Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S6980FRS73-ND RWR89S6980FRS73 3110-RWR89S6980FRS73 64C8558
Product Name Through Hole Resistors RES 698 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,698Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers