Vishay Intertechnology, Inc. RES 700 OHM 3W 0.1% WW AXIAL RWR89S7000BSB12

Description
RES 700ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 700ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 700 OHM 3W 0.1% WW AXIAL - RWR89S7000BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 3W 0.1% WW AXIAL
RWR89S7000BSB12
RES 700 OHM 3W 0.1% WW AXIAL RWR89S7000BSB12
RES 700ohm 3W 0.1% WW AXIAL

RES 700ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S7000BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7000BSB12-ND
Through Hole Resistors RWR89S7000BSB12-ND
700 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

700 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S7000BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7000BSB12
Wirewound Resistors 3110-RWR89S7000BSB12
ESS-2B 700 .1% RWR89S7000BS B12

ESS-2B 700 .1% RWR89S7000BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S7000BSB12 RWR89S7000BSB12-ND 3110-RWR89S7000BSB12
Product Name RES 700 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 700 ohms 700 ohms 700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers